1.1 This test method describes the use of the M.I.T.-type folding apparatus for determining folding endurance of paper and plastics film. The M.I.T. tester can be adjusted for samples of any thickness; however, if the outer layers thicker than about 0.25 mm (0.01 in.) rupture during the first few folds, the test loses its significance. The procedure for the Schopper-type apparatus is given in Test Method D643.
1.2 The values stated in SI units are to be regarded as standard. The values given in parentheses are mathematical conversions to inch-pound units that are provided for information only and are not considered standard
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2176-16 |
| Product Name | Standard Test Method for Folding Endurance of Paper and Plastics Film by the M.I.T. Tester |