1.1 This test method covers the evaluation of the performance of distillate fuels from the standpoint of clean, efficient burning. It is intended primarily for use with home heating equipment burning No. 1 or No. 2 fuel oils. It can be used either in the laboratory or in the field to compare fuels using a given heating unit or to compare the performance of heating units using a given fuel.
Note 1: This test method applies only to pressure atomizing and rotary-type burners.
1.2 The values stated in SI units are to be regarded as standard. The values given in parentheses after SI units are provided for information only and are not considered standard.
1.2.1 Arbitrary and relative units are also used.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2157-24 |
| Product Name | Standard Test Method for Effect of Air Supply on Smoke Density in Flue Gases from Burning Distillate Fuels |