1.1 This test method covers the determination of the relative permittivity (dielectric constant) and dissipation factor of solid dielectrics from 50 Hz to 10 MHz over a range of temperatures from -80 to 500 °C.2,3 Two procedures are included as follows:
1.1.1 Procedure A-Using Micrometer Electrode.
1.1.2 Procedure B-Using Precision Capacitor.
Note 1: In common usage the word "relative" is frequently dropped.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2149-13(2021) |
| Product Name | Standard Test Method for Permittivity (Dielectric Constant) and Dissipation Factor of Solid Dielectrics at Frequencies to 10 MHz and Temperatures to 500 °C |