1.1 Fabrics coated with rubber or rubber-like materials display increased stiffening when exposed to decreasing ambient temperatures. This test method describes a simple pass/fail procedure whereby material flexibility at a specified low temperature can be determined. Failure is indicative of unacceptability of the coated fabric for use at that temperature.
1.2 The values stated in SI units are to be regarded as the standard.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific precautionary statement see .
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2136-02e1 |
| Product Name | Standard Test Method for Coated Fabrics-Low-Temperature Bend Test |