This specification covers the classification of polyethylene film and sheeting. Recycled polyethylene film or resin may be used as feedstock, and the film or sheeting may contain additives for surface property improvement, pigments, or stabilizers, or a combination of these, but they must conform to the requirements specified. Material covered in this specification shall be designated by a five-digit type number, with each numeral (from 0 to 5) indicating the cell limit within which the values of the density, impact strength, kinetic coefficient of friction, haze, and nominal thickness of the material falls under. The sheet or film shall be manufactured free, as commercially possible, of gels, streaks, pinholes, particles of foreign matter, and undispersed raw material, and without any other visible defects such as holes, tears, or blisters. The edges of the sheet or film shall be free of nicks and cuts. The surface of the sheet or film may also be treated by flame, corona discharge, or other means to improve the surface properties. Tests to determine the density, impact strength, kinetic coefficient of friction, haze, and nominal thickness of the material shall be performed and shall conform to the requirements specified.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2103-10 |
| Product Name | Standard Specification for Polyethylene Film and Sheeting |