1.1 This test method covers the determination of the colorfastness of colored leathers, with or without a surface coating. The leathers to be tested are of the type normally expected to withstand frequent laundering. This test method also covers the simultaneous staining of adjacent textile materials when the leather specimens are washed. This test method does not apply to wet blue. Two procedures are covered depending on the apparatus used:
1.1.1 Procedure A, using the Launder-Ometer,2 and
1.1.2 Procedure B, using an alternative washing machine.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values stated in parentheses are provided for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2096-11(2019)e1 |
| Product Name | Standard Test Method for Colorfastness and Transfer of Color in the Washing of Leather |