1.1 This test method covers the determination of total acidity as acetic acid in refined vinyl acetate and acetaldehyde.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 For purposes of determining conformance of an observed value or a calculated value using this test method to relevant specifications, test result(s) shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E29.
1.4 For hazard information and guidance, see the supplier's Material Safety Data Sheet.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Section 8.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2086-22 |
| Product Name | Standard Test Method for Acidity in Vinyl Acetate and Acetaldehyde |