1.1 This test method covers a procedure which is used to measure the surface area of precipitated hydrated silicas by the conventional Brunauer, Emmett, and Teller (BET)2 theory of multilayer gas adsorption behavior using multipoint determinations, similar to that used for carbon black in Test Method D6556. This test method specifies the sample preparation and treatment, instrument calibrations, required accuracy and precision of experimental data, and calculations of the surface area results from the obtained data.
1.2 This test method is used to determine the nitrogen surface area of precipitated silicas with specific surface areas in the range of 1 to 50 hm2/kg (10 to 500 m2/g).
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. The minimum safety equipment should include protective gloves, sturdy eye and face protection, and means to deal safely with accidental mercury spills.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D1993-18 |
| Product Name | Standard Test Method for Precipitated Silica-Surface Area by Multipoint BET Nitrogen Adsorption |