1.1 This test method covers the determination of dissolved, total-recoverable, or total elements in drinking water, ground water, surface water, domestic, commercial or industrial wastewaters,2,3 within the following concentration ranges of Table 1.
1.2 It is the user’s responsibility to ensure the validity of the test method for waters of untested matrices.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Note 2 and Section 9.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D1976-19 |
| Product Name | Standard Test Method for Elements in Water by Inductively-Coupled Plasma Atomic Emission Spectroscopy |