1.1 This test method covers the measurement of beta particle activity of water, as referenced to the beta energy of 137 Cs, not corrected for conversion electrons. It is applicable to beta emitters having maximum energies above 0.1 MeV and at activity levels above 0.02 Bq/mL of radioactive homogeneous water for most counting systems. This test method is not applicable to samples containing radionuclides that are volatile under conditions of the analysis.
1.2 This test method can be used for either absolute or relative determinations. In tracer work, the results may be expressed by comparison with a standard which is defined to be 100%. For radioassay, data may be expressed in terms of a known radionuclide standard if the radionuclides of concern are known and no fractionation occurred during processing, or may be expressed arbitrarily in terms of some other standard such as cesium-137. General information on radioactivity and measurement of radiation may be found in the literature and Practice D3648.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D1890-05 |
| Product Name | Standard Test Method for Beta Particle Radioactivity of Water |