1.1 These test methods 2, 3, 4 cover the atomic absorption determination of nickel in water and wastewaters. Three test methods are given as follows:
1.2 Test Methods A, B, and C have been used successfully with reagent grade water and natural waters. Evaluation of Test Method C was also made in condensate from a medium Btu coal gasification process. It is the user's responsibility to ensure the validity of these test methods for other matrices.
1.3 The values stated in SI units are to be regarded as standard. The values given in parentheses are mathematical conversion to inch-pound units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. For specific hazards statements, see Note 5, 11.8.1, 21.11, 23.7, and 23.10.
1.5 Two former colorimetric test methods were discontinued. Refer to Appendix X1 for historical information.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D1886-14(2021)e1 |
| Product Name | Standard Test Methods for Nickel in Water |