1.1 This test method is a measure of the relative purity of the various types of liquefied petroleum (LP) gases and helps to ensure suitable volatility performance. The test results, when properly related to vapor pressure and density of the product, can be used to indicate the presence of butane and heavier components in propane-type LP-gas, and pentane and heavier components in propane-butane and butane-type fuels. The presence of hydrocarbon compounds less volatile than those of which the LP-gas is primarily composed is indicated by an increase in the 95 % evaporated temperature.
1.2 When the type and concentration of higher boiling components is required, chromatographic analysis should be used.
1.3 The values stated in SI units are to be regarded as the standard.
1.3.1 Exception-The non-SI values are provided for information only.
1.4 WARNING-Mercury has been designated by many regulatory agencies as a hazardous material that can cause central nervous system, kidney and liver damage. Mercury, or its vapor, may be hazardous to health and corrosive to materials. Caution should be taken when handling mercury and mercury containing products. See the applicable product Safety Data Sheet (SDS) for details and EPA’s website-http://www.e
1.4.1 Note that thallium in a mercury-thallium thermometer is also a hazardous material.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D1837-17 |
| Product Name | Standard Test Method for Volatility of Liquefied Petroleum (LP) Gases (Withdrawn 2017) |