1.1 This test method describes the determination of the gas content of electrical insulating liquids with a viscosity of 216 cSt or less at 100°C. Any gas that is nonreactive with a strong caustic solution may be determined.
Note 1-The test method has a bias for samples containing gases other than oxygen and nitrogen in atmospheric ratios due to differential solubility effects. Gases which react with KOH such as carbon dioxide will not be measured. Unsaturated hydrocarbons such as acetylene, if present, will react with KOH to a small degree and will result in an underestimation of the total gas present.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D1827-92(1996)e1 |
| Product Name | Standard Test Method for Gas Content (Nonacidic) of Insulating Liquids by Displacement with Carbon Dioxide |