1.1 These test methods cover the determination of the easily hydrolyzable chloride content of liquid epoxy resins which are defined as the reaction product of a chlorohydrin and a di- or polyfunctional phenolic compound.
1.1.1 In Test Method A, the easily hydrolyzable chloride is saponified with potassium hydroxide and directly titrated with hydrochloric acid. This test method can be used for concentrations of 1 weight % and below.
1.1.2 In Test Method B, the easily hydrolyzable chloride is again saponified with potassium hydroxide, then titrated potentiometrically with silver nitrate. This test method can be used for concentrations of 5 to 2500 ppm hydrolyzable chloride.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements see Sections 9 and 15.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D1726-03 |
| Product Name | Standard Test Methods for Hydrolyzable Chloride Content of Liquid Epoxy Resins |