1.1 This terminology standard is a compilation of technical terms associated with testing and specifying solid electrical and electronic insulating materials.
1.2 This terminology standard shall contain all definitions that are balloted specifically through Subcommittee D09.94 and through D09 main committee and that are of general interest to standards associated with electrical and electronic insulating materials. Those definitions shall be of importance to electrical and electronic insulating materials issues but need not be directly associated with a specific standard under the jurisdiction of Committee D09 on Electrical and Electronic Insulating Materials.
1.3 It is intended that all definitions in this terminology standard originating in a specific standard under the jurisdiction of Committee D09 be identical to definitions of the same terms as printed in standards of originating technical subcommittees, with the exceptions of: (1) deletion of any part of the Discussion included in another standard that refers specifically to the use of a term in that standard; (2) figure numbers and corresponding references; and (3) in this terminology standard, a parenthetical addition of a reference to one or more technical standards in which the term is used and the year in which the term was added to this compilation.
1.3.1 Definitions contained in this terminology standard which did not originate in a specific standard under the jurisdiction of Committee D09, or which originated in a standard that has since been revised or withdrawn, and that have been appropriately balloted, shall also be included in this terminology standard.
1.4 It is permissible to include symbols as part of the representation of terms, where appropriate.
1.5 It is not intended that this terminology standard include symbols (except as noted in 1.4). It is also permissible to include acronyms and abbreviations referring directly to defined terms.
1.6 Revisions and additions to those definitions in this terminology standard which originate in a specific standard under the jurisdiction of Committee D09 are to be made as a product of a collaborative effort between Subcommittee D09.94 and the corresponding technical subcommittee of Committee D09, with Subcommittee D09.94 providing editorial advice to the technical subcommittees.
1.7 Each definition in this terminology standard shall be accompanied by the year in which it was first incorporated into the standard, placed at the end in parentheses. All discussions shall also carry a date; it is possible that the discussion date is different from the definition date.
1.8 1.8.1 - 1.8.3 contain references to specific terminology standards that are relevant to specific electrical insulating materials or applications. In case of conflict between a definition contained in Terminology D1711 and one contained in another standard, the definition given in Terminology D1711 shall prevail.
1.8.1 For terms related to plastics, the applicable definitions are contained in Terminology D883.
1.8.2 For terms relating to fire, the applicable definitions are contained in Terminology E176 and ISO 13943. In case of conflict between Terminology E176 and ISO 13943, the definitions given in Terminology E176 shall prevail.
1.8.3 For terms relating to precision and bias and associated issues, the applicable definitions are contained in Terminology E456.
1.9 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D1711-25 |
| Product Name | Standard Terminology Relating to Electrical Insulation |