1.1 This test method covers certain material specifications for which a history of data has been obtained using the standard microtensile specimen. In general, this test method is superseded for general use by either Test Methods D882 or Test Method D638. The very small Type V specimen in Test Method D638 is the recommended specimen when limited amounts of material are available.
1.2 This test method covers the determination of the comparative tensile strength and elongation properties of plastics in the form of standard microtensile test specimens when tested under defined conditions of pretreatment, temperature, humidity, and testing machine speed. This method is applicable when using specimens of any thickness up to 3.2 mm (1/8 in.), including thin films.
1.3 This test method cannot be used for the determination of modulus of elasticity. For the determination of modulus, see Test Method D638 or Test Methods D882.
1.4 Test data obtained by this test method are relevant and appropriate for use in engineering design.
1.5 The values stated in SI units are to be regarded as standard. The values given in parentheses are for information only.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note 1-There is no known ISO equivalent to this standard.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D1708-13 |
| Product Name | Standard Test Method for Tensile Properties of Plastics by Use of Microtensile Specimens |