1.1 This test method covers the determination of thiophene in benzene in which the thiophene concentration is between 0.1 and 250 mg/kg.
1.2 Contaminating materials that are darkened by sulfuric acid interfere and must be compensated for by a sample blank determination. Neither carbon disulfide in concentrations as high as 100 mg/kg nor water as high as the level of saturation will interfere.
1.3 Contaminating materials may occasionally cause the color development in this test method to be time dependent and may also contribute to spectral interferences at 589 nm. Consequently, test results indicating substantial thiophene, that cannot be verified by total sulfur analysis, should be considered suspect.
1.4 The following applies to all specified limits in this standard: for purposes of determining conformance with this standard, an observed value or a calculated value shall be round off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the round-off method of Practice E29.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Note 1, 7.1, and 8.1.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D1685-00 |
| Product Name | Standard Test Method for Traces of Thiophene in Benzene by Spectrophotometry |