1.1 This practice covers a procedure for the preparation of accelerated and outdoor weathering test panels of bituminous coatings. It is considered suitable for the preparation of film thicknesses in the range from 0.25 to 2.54 mm (0.010 to 0.100 in.).
1.2 The values stated in SI units are to be regarded as standard.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. (Warning-Mercury has been designated by EPA and many state agencies as a hazardous material that can cause central nervous system, kidney, and liver damage. Mercury, or its vapor, may be hazardous to health and corrosive to materials. Caution should be taken when handling mercury and mercury-containing products. See the applicable product Material Safety Data Sheet (MSDS) for details and EPA's website, http://www.epa.gov/m
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D1669-07 |
| Product Name | Standard Practice for Preparation of Test Panels for Accelerated and Outdoor Weathering of Bituminous Coatings |