1.1 This test method covers the determination of the resistance to abrasion of vulcanized rubber or other compounds, or both, used for the soles and heels of footwear. It is not recommended for materials less than 2.5 mm (0.1 in.) in thickness.
1.2 Values stated in SI units are to be regarded as the standard. Values in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D1630-94(2000) |
| Product Name | Standard Test Method for Rubber Property-Abrasion Resistance (Footwear Abrader) |