1.1 This test method covers the determination of the resistance to abrasion of vulcanized rubber, or other rubber materials that are similar to the standard reference compound, used for the soles and heels of footwear. It is not recommended for materials less than 2.5 mm (0.1 in.) in thickness.
1.2 The values stated in SI units are to be regarded as standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D1630-16(2021) |
| Product Name | Standard Test Method for Rubber Property-Abrasion Resistance (Footwear Abrader) |