This test method establishes standard procedure for determining the tensile and tensile adhesion properties of rigid cellular plastics in the form of test specimens of standard shape under defined conditions of temperature, humidity, and testing machine speed. Tensile properties shall be measured using any of three types of specimens: Type A shall be the preferred specimen in those cases where enough sample material exists to form the necessary specimen; Type B shall be the preferred specimen when only smaller specimens are available, as in sandwich panels, etc.; Type C shall be the preferred specimen for the determination of tensile adhesive properties of a cellular plastic to a substrate as in a sandwich panel or the bonding strength of a cellular plastic to a single substrate. This test method requires the use of the following apparatuses: a constant-rate-of-cro
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D1623-03 |
| Product Name | Standard Test Method for Tensile and Tensile Adhesion Properties of Rigid Cellular Plastics |