1.1 This test method covers the determination of the resistance of thermoplastic pipe, tubing and fittings, and reinforced thermosetting pipe and reinforced thermoplastic pipe to hydraulic pressure in a short time period. Procedure A is used to determine burst pressure of a specimen if the mode of failure is to be determined. Procedure B is used to determine that a specimen complies with a minimum burst requirement.
Note 1: Reinforced thermoplastic pipe is a three-layer construction consisting of a thermoplastic core layer around which is wound a continuous helical reinforcement layer. A protective thermoplastic cover layer is applied over the reinforcement. For design and pressure, the thermoplastic core and cover layers are not considered hoop stress bearing elements. All of the hoop stress is taken up by the reinforcement layer.
1.2 This test method is suitable for establishing laboratory testing requirements for quality control purposes or for procurement specifications.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D1599-18 |
| Product Name | Standard Test Method for Resistance to Short-Time Hydraulic Pressure of Plastic Pipe, Tubing, and Fittings |