1.1 This test method covers the determination of the amount of bromine-reactive material in aromatic hydrocarbons. It is usually applied to materials having bromine indexes below 500.
Note 1-Other test methods for determining bromine-reactive material are Test Methods D 1159, D 1491, D 2710, and D 5776.
1.2 This test method has been found applicable to aromatic hydrocarbons containing no more than trace amounts of olefins and that are substantially free from material lighter than isobutane and have a distillation end point under 288°C.
1.3 The following applies to all specified limits in this test method: For purposes of determining conformance with this test method, an observed value or a calculated value shall be rounded off “to the nearest unit” in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E 29.
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For a specific hazard statement see Section 8.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D1492-08 |
| Product Name | Standard Test Method for Bromine Index of Aromatic Hydrocarbons by Coulometric Titration |