1.1 This test method covers procedures for the determination of dielectric strength of solid insulating materials at commercial power frequencies, under specified conditions.
1.2 Unless otherwise specified, the tests shall be made at 60 Hz. However, this test method may be used at any frequency from 25 to 800 Hz. At frequencies above 800 Hz dielectric heating may be a problem.
1.3 This test method is intended to be used in conjunction with any ASTM standard or other document that refers to this test method. References to this document should specify the particular options to be used (see 5.5).
1.4 It may be used at various temperatures, and in any suitable gaseous or liquid surrounding medium.
1.5 This test method is not intended for measuring the dielectric strength of materials that are fluid under the conditions of test.
1.6 This test method is not intended for use in determining intrinsic dielectric strength, direct-voltage dielectric strength, or thermal failure under electrical stress (see Test Method D3151).
1.7 This test method is most commonly used to determine the dielectric breakdown voltage through the thickness of a test specimen (puncture). It may also be used to determine dielectric breakdown voltage along the interface between a solid specimen and a gaseous or liquid surrounding medium (flashover). With the addition of instructions modifying Section 12, this test method may be used for proof testing.
1.8 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazard statements are given in Section 7. Also see Note 1.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D149-97a |
| Product Name | Standard Test Method for Dielectric Breakdown Voltage and Dielectric Strength of Solid Electrical Insulating Materials at Commercial Power Frequencies |