1.1 This test method covers the determination of the extent to which a grease retards the rotation of a slow-speed ball bearing by measuring starting and running torques at low temperatures (below −20 °C (0 °F)).
1.1.1 Torque measurements are limited by the capacity of the torque-measuring equipment.
Note 1: When initially developed, the original dynamometer scale limited the torque capacity to approximately 30 000 g·cm; the original dynamometer scale is obsolete, however. The suggested replacement scale has not been evaluated; it could extend the limit to approximately 75 000 g·cm.
1.2 The values stated in SI units are to be regarded as standard.
1.2.1 Exceptions-The values given in parentheses are for information only. The exception is torque values that are given in cgs-metric units, which are universally used in grease specifications.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard and warning statements, see 6.1.1, 7.2, 7.4, 8.7, and 8.11.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D1478-11(2017)e1 |
| Product Name | Standard Test Method for Low-Temperature Torque of Ball Bearing Grease |