1.1 This test method covers a technique to measure the effect of immersion liquids on rubber vulcanizates or rubbery materials. Change in specimen geometry and dimensions are observed through the transparent walls of the tube containing the specimen immersed in the liquid. Although it may be employed with any liquid, it is especially applicable to liquids that are so volatile that they must be maintained under pressure during the period of immersion.
1.2 This test method differs from Test Method D 471, in that volume changes are approximated from observed dimensional changes rather than being calculated directly.
1.3 The values stated in SI units are to be regarded as the standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D1460-86(2005) |
| Product Name | Standard Test Method for Rubber Property-Change in Length During Liquid Immersion |