1.1 This practice is intended to cover procedures for the exposure of plastic materials to weather. Note 1See Practice G 24 for aging under glass.
1.2 This practice is limited to the method by which the material is to be exposed and the general procedure to be followed. It is intended for use with finished articles of commerce as well as with all sizes and shapes of test specimens.
1.3 Means of evaluation of the effects of weathering will depend on the intended use for the test material.
1.4 The values stated in SI units are to be regarded as the standard.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
This standard and ISO 877.2-1991, Method A, are technically equivalent.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D1435-05 |
| Product Name | Standard Practice for Outdoor Weathering of Plastics |