1.1 These test methods cover the determination of various strength and related properties of wood by testing small clear specimens.
1.1.1 These test methods represent procedures for evaluating the different mechanical and physical properties, controlling factors such as specimen size, moisture content, temperature, and rate of loading.
1.1.2 Sampling and collection of material is discussed in Practice D5536. Sample data, computation sheets, and cards have been incorporated, which were of assistance to the investigator in systematizing records.
1.1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard. When a weight is prescribed, the basic inch-pound unit of weight (lbf) and the basic SI unit of mass (Kg) are cited.
1.2 The procedures for the various tests appear in the following order:
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D143-14 |
| Product Name | Standard Test Methods for Small Clear Specimens of Timber |