This practice covers a system of general classification or nomenclature for rubber and rubber latices. Rubbers in both dry and latex form shall be coded from the chemical composition of the polymer chain using the following classes: M, N, O, R, Q, T, U, and Z. The M shall be classified as follows: ACM, AEM, ANM, BIMSM, CM, CFM, CSM, EOM, EPDM, EPM, EVM, FEPM, FFKM, FKM, Type 1, Type 2, Type 3, Type 4, Type 5, and IM. The O class shall be classified as follows: CO, ECO, GECO, and GPO. The R class shall be classified as follows: ABR, BIIR, BR, CIIR, CR,ENR, ENRG, HNBR, IIR, IR, NBR, NIR, NR, NRG, PBR, PSBR, SBR, SIR, XBR, XSBR, and XNBR, where the parenthetical letter S or E shall be used to indicate whether the rubber or latex was prepared by solution or emulsion polymerization and the prefix X shall be used if the rubber have substitute carboxylic acid groups. The Q shall be classified as follows: FMQ, FVMQ, PMQ, PVMQ, MQ, and VMQ. The U class shall be classified as AFMU, AU, And EU. The T class shall be classified as OT and EOT. The Z class shall be classified as FZ and PZ. Mixtures of rubbers are identified by using the class designations for the types of rubbers in the mixture, with the major component listed first if the composition is known and in alphabetical order if the rubbers are present in equal amounts.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D1418-22 |
| Product Name | Standard Practice for Rubber and Rubber Latices\u2014Nomenclature |