1.1 This test method covers a simple beaker-type procedure for evaluating the effects of engine coolants on metal specimens under controlled laboratory conditions (see Appendix X1).
Note 1-For more information on engine coolants, see (Refs 1-8)².
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazards statements are given in 10.1.7.2, 10.1.7.3, and 10.1.7.4.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D1384-05 |
| Product Name | Standard Test Method for Corrosion Test for Engine Coolants in Glassware |