1.1 This practice provides a means of estimating the quantity of chlorine required to be added to a unit volume of water to accomplish a predetermined treatment objective or to completely react with all chlorine reactable substances in the water, or both.
1.2 Temperature, pH, and initial chlorine dosage are all variables in estimating the optimum chlorination practice. The effects of these variables can be evaluated using this practice.
1.3 Chlorine residual is determined using Test Method D1253.
1.4 This practice is applicable to all types of water in which the stated treatment objective can be evaluated or residual chlorine can be measured, or both.
1.5 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For a specific hazard statement, see 7.5.1.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D1291-17 |
| Product Name | Standard Practice for Estimation of Chlorine Demand of Water |