1.1 This specification provides for the identification of polyethylene plastics extrusion materials for wire and cable in such a manner that the seller and the purchaser can agree on the acceptability of different commercial lots or shipments. The tests involved in this specification are intended to provide information for identifying materials according to the types, classes, categories, and grades covered. It is not the function of this specification to provide specific engineering data for design purposes.
1.2 This specification does not allow for the use of recycled plastics (see Note 3).
1.3 The values stated in SI units are to be regarded as the standard.
1.4 The following safety hazards caveat pertains only to the test method portion, Section 11, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note 1-No ISO equivalent.
Note 2-This standard has undergone major revision from the reapproval of 1989 and now covers only polyethylene for wire and cable applications. For information regarding molding and extrusion materials, see Specification D 4976. For information regarding plastic pipe materials, see Specification D 3350.
Note 3-See Guide D 5033 for information and definitions related to recycled plastics.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D1248-00a |
| Product Name | Standard Specification for Polyethylene Plastics Extrusion Materials For Wire and Cable |