1.1 This test method covers the measurement of refractive index, accurate to four decimal places or better, of transparent and light-colored hydrocarbons in the range of 1.3300 to 1.5000 at temperatures from 20?°C to 30?°C by manual (optical-mechanical) or automatic (digital) procedure.
1.2 The manual (optical-mechanical) procedure also covers the measurement of refractive dispersion accurate to the fourth decimal place or better.
Note 1: The test method may be suitable for measuring the refractive indices of liquids above 1.5000 and at temperatures both below 20?°C and above 30?°C; however, the test method precision may not apply. Verification of the accuracy of such measurements will depend upon the availability of reliable, certified reference standards that demonstrate the performance of the instrument used under the particular measuring conditions.
1.3 The test method may not be applicable to liquids that are strongly colored, or that have bubble points so near the test temperature that a reading cannot be obtained before substantial weathering takes place. Liquid color should be limited to No. 4 ASTM Color or lighter, as determined by Test Method D1500.
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 WARNING\u2014Mercury has been designated by many regulatory agencies as a hazardous substance that can cause serious medical issues. Mercury, or its vapor, has been demonstrated to be hazardous to health and corrosive to materials. Use Caution when handling mercury and mercury-containing products. See the applicable product Safety Data Sheet (SDS) for additional information. The potential exists that selling mercury or mercury-containing products, or both, is prohibited by local or national law. Users must determine legality of sales in their location.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
1.1 This test method covers the measurement of refractive index, accurate to four decimal places or better, of transparent and light-colored hydrocarbons in the range of 1.3300 to 1.5000 at temperatures from 20?°C to 30?°C by manual (optical-mechanical) or automatic (digital) procedure.
1.2 The manual (optical-mechanical) procedure also covers the measurement of refractive dispersion accurate to the fourth decimal place or better.
Note 1: The test method may be suitable for measuring the refractive indices of liquids above 1.5000 and at temperatures both below 20?°C and above 30?°C; however, the test method precision may not apply. Verification of the accuracy of such measurements will depend upon the availability of reliable, certified reference standards that demonstrate the performance of the instrument used under the particular measuring conditions.
1.3 The test method may not be applicable to liquids that are strongly colored, or that have bubble points so near the test temperature that a reading cannot be obtained before substantial weathering takes place. Liquid color should be limited to No. 4 ASTM Color or lighter, as determined by Test Method D1500.
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 WARNING\u2014Mercury has been designated by many regulatory agencies as a hazardous substance that can cause serious medical issues. Mercury, or its vapor, has been demonstrated to be hazardous to health and corrosive to materials. Use Caution when handling mercury and mercury-containing products. See the applicable product Safety Data Sheet (SDS) for additional information. The potential exists that selling mercury or mercury-containing products, or both, is prohibited by local or national law. Users must determine legality of sales in their location.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.