1.1 This test method covers the measurement of changes in linear dimensions of nonrigid thermoplastic sheeting or film that result from exposure of the material to specified conditions of elevated temperature and time.
1.2 The values stated in SI units are to be regarded as the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note 1-This test method and ISO 11501 address the same matter, but differ in technical content (and results cannot be directly compared between the two methods).
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D1204-14 |
| Product Name | Standard Test Method for Linear Dimensional Changes of Nonrigid Thermoplastic Sheeting or Film at Elevated Temperature |