1.1 This specification covers manufacturing and testing of rubber insulating gloves for protection of workers from electrical shock.
1.2 Two types of gloves are provided and are designated as Type I, non-resistant to ozone, and Type II, resistant to ozone.
1.3 Six classes of gloves, differing in electrical characteristics, are provided and are designated as Class 00, Class 0, Class 1, Class 2, Class 3, and Class 4.
1.4 The values stated in SI units are to be regarded as the standard. See ASTM SI 10.
1.5 The following safety hazards caveat pertains only to the test method portion, Sections 16, 17, 18, and 19, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.For specific precaution statements, see 18.2.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D120-02a |
| Product Name | Standard Specification for Rubber Insulating Gloves |