1.1 These test methods address the performance of pallets and related structures, functioning as skids, bases, platforms, and bins in materials handling and shipping. Their use facilitates the protection of both packaged and unpackaged products during storage and transportation. The test methods include measurements of the relative resistance of pallets and related structures to deformations, damages, and structural failures which detrimentally affect the functionality of the unit load.
1.2 These test methods include conditioning requirements, static stiffness and strength tests, and dynamic tests of structural reliability. These test methods are used to evaluate the relative performance of new, used, or reconditioned pallets or pallet bases fabricated from various materials including solid wood, wood composites, fiberboard, honeycomb, plastics, or metal, or to compare the performance of such pallets and related structures to specified performance criteria.
1.2.1 These test methods may also be used to classify pallets as single- or multiple-use pallets and to determine the safe working loads for pallets under specified load and support conditions. The safe working load determined from tests is the maximum load that a pallet can support without failure in handling, storage, and distribution including an appropriate allowance for variations in performance as well as necessary safety factors.
1.3 Nonmandatory Preliminary Tests -Because each pallet may be used under several different conditions of load and support, pallet-design considerations and safe working-load estimates shall be based on that condition under which the pallet offers least resistance or is most severely stressed. Preliminary, short-duration static tests up to the ultimate (see 8.2, 8.3, and 8.4) shall be performed on previously non-tested pallets to determine which load and support conditions influence most severely the pallet load-carrying capacity and safe working loads. During the development of prototypes leading to designs which will be subject to acceptance testing, as described in 1.2, these preliminary tests shall include the free-fall drop tests in accordance with 9.1.
1.4 Mandatory Acceptance Tests -When the objective of the test is to determine the safe working load or to classify a pallet as single or multiple-use pallet, all tests described in these test methods shall be performed in the order specified. The same pallet shall be used for all static and dynamic tests. It is recommended that pallet designs passing these acceptance tests be further subjected to field testing in the distribution environment.
1.5 Simulation of the Distribution Environment -These test methods are not intended to lead to exact simulations of pallet performance in the distribution environment. These test methods are designed to relate to practice with the added provision that they are repeatable, do not depend on exceptional skill, and are safe to conduct without elaborate precautions. The test findings are not expected to lead to unalterable conclusions. Testing in the distribution environment may be necessary to verify the results obtained from laboratory tests.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautions are given in 9.5.3.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D1185-98a |
| Product Name | Standard Test Methods for Pallets and Related Structures Employed in Materials Handling and Shipping |