1.1 This test method covers the determination of the solubility of wood in a hot dilute alkali solution. A1 % solution of sodium hydroxide (NaOH) is used. One application is in determining the degree of fungus decay that has taken place in a given wood sample. As the wood decays, the percentage of alkali-soluble material increases in proportion to the decrease in pulp yield caused by the decay.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D1109-21 |
| Product Name | Standard Test Method for 1 % Sodium Hydroxide Solubility of Wood |