1.1 This test method covers the determination of the presence of water-miscible components in aviation gasoline and turbine fuels, and the effect of these components on volume change and on the fuel-water interface.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. This standard involves the use of hazardous chemicals identified in Section 7. Before using this standard, refer to suppliers' safety labels, Material Safety Data Sheets and other technical literature.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D1094-07(2013) |
| Product Name | Standard Test Method for Water Reaction of Aviation Fuels |