1.1 This test method covers the determination of the dissipation factor and the relative permittivity of natural block mica having thicknesses between 0.007 and 0.030 in. (0.18 and 0.77 mm) and mica films or capacitor splits between 0.0008 and 0.004 in. (0.02 and 0.10 mm) in thickness.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values in parentheses are for information purposes only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. A specific warning statement is given in Section 7 and 6.1.1.
Note 1: Procedures for the measurement of dissipation factor and permittivity are given in IEC Publication 60371-2, but the details of the procedure are somewhat different from those specified in this test method.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D1082-17 |
| Product Name | Standard Test Method for Dissipation Factor and Permittivity (Dielectric Constant) of Mica |