1.1 This test method covers the determination of the percentage of material in pine chemicals products as defined in Terminology D804 including rosin, tall oil, and related products, other than insoluble dirt or similar visible foreign matter that does not yield a water-soluble soap when the sample is saponified with potassium hydroxide.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
Note 1: It has been reported that this method may not be applicable to gum rosin, especially any gum rosin containing volatile terpenes. Volatile terpenes are by definition unsaponifiable matter, and can be lost under the drying conditions described in 8.4. The method is applicable to tall oil rosin and wood rosin as these rosins do not contain volatile terpenes.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D1065-18(2022) |
| Product Name | Standard Test Method for Unsaponifiable Matter in Pine Chemicals, Including Rosin, Tall Oil, and Related Products |