This specification covers joints for precast concrete pipe and box, and other sections using preformed flexible joint sealants for use in storm sewers and culverts which are not intended to operate under internal pressure, or are not subject to infiltration or exfiltration limits. Joint material used in horizontal applications is intended to prevent the flow of solids through the joint. For precast concrete manhole sections and other vertical structures, which are subject to internal or external pressure, infiltration or exfiltration limits are not prohibited from being specified. Joints in vertical structures are intended mainly to prevent the flow of solids or fluids through the joint. Bitumen sealants shall be produced from asphalts, hydrocarbon resins and plasticizing compounds reinforced with inert mineral filler and shall contain no solvents. Butyl rubber sealants shall be produced from blends of butyl rubber and refined hydrocarbon resins and plasticizing compounds reinforced with inert mineral filler and shall contain no solvents. The joint sealant shall not depend on oxidizing, evaporating, or chemical action for its adhesive or cohesive strength and shall be supplied preformed and of suitable cross section and size to seal the joint annular space when the sections are joined. For a given joint size, the sealing material, as furnished, shall be such so as to encircle the outside circumference of the spigot or tongue of the joint or the inside circumference of the bell or groove and shall not be stretched when seated in the joint. Sealant material shall be furnished in the required length and cross-dimensions, and the dimensions shall be clearly marked. The joint design shall consist of a bell or groove on one end of the section and a spigot or tongue on the adjacent end of the joining section. All surfaces of the joint upon or against which the sealant will bear shall be free of spalls, cracks or fractures, and imperfections that would adversely affect the function of the joint. The joints of the sections shall be of such design that they will withstand the forces caused by the compression of the sealant when joined, without cracking or fracturing when tested. In order to determine the composition and physical properties of bitumen or butyl sealants, the following tests shall be performed: bitumen and butyl rubber chemical analysis, ash-inert mineral matter test, specific gravity test, ductility test, softening point test, penetration test, flash point and fire point test, chemical resistance test, and compression-recovery
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C990-06 |
| Product Name | Standard Specification for Joints for Concrete Pipe, Manholes, and Precast Box Sections Using Preformed Flexible Joint Sealants |