1.1 This specification covers the composition, size, dimensions, and physical properties of glass fiber blanket thermal and acoustical insulation for use up to 700°F (370°C) in aircraft applications. For specific applications, the maximum temperature shall be agreed upon between the supplier and the purchaser.
1.2 The values stated in inch-pound units are to regarded as the standard. The values given in parentheses are provided for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C800-02 |
| Product Name | Standard Specification for Glass Fiber Blanket Insulation (Aircraft Type) |