1.1 These test methods cover procedures for the sampling and testing of mortars for composition and for their plastic and hardened properties, either before or during their actual use in construction.
Note 1: Guide C1586 provides guidance on evaluating mortar and clarifies the purpose of both these test methods and Specification C270.
Note 2: The testing agency performing these test methods should be evaluated in accordance with Practice C1093.
1.2 Preconstruction Evaluation\u2014Thes
1.3 Construction Evaluation\u2014Use of these methods in the field provide a means for quality assurance of field-mixed mortar. They include methods for verifying the mortar mix proportions, comparing test results for field mortars to preconstruction testing, and determining batch-to-batch uniformity of the mortar.
1.4 The test results obtained under these test methods are not required to meet the minimum compressive values in accordance with the property specifications in Specification C270.
1.5 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.6 The text of this standard references notes and footnotes that provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. For specific hazards statements, see Section 8.
1.8 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C780-25 |
| Product Name | Standard Test Methods for Preconstruction and Construction Evaluation of Mortars for Plain and Reinforced Unit Masonry |