This specification covers structural insulating board for general thermal insulating, fire-resistive, and marine bulkhead applications. The structural insulating boards shall be of the following types and grades: Types I and II and Grades 1; 2; 3; 4; 5; 6; 7; and 8. Calcium silicate structural insulating board shall be composed of hydrated calcium silicate with natural or man-made fibers or fillers, or a combination thereof. The following test methods shall be performed: dimensions and density; flexural strength; compressive strength; screw holding strength; apparent thermal conductivity; combustion characteristics; and maximum use temperatures.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C656-17(2023) |
| Product Name | Standard Specification for Structural Insulating Board, Calcium Silicate |