1.1 This guide describes the calculation and interpolation of a thermal resistance value for low-density blanket-type insulation material at a particular density and thickness having been selected as representative of the product. It requires measured values of this average density and thickness, as well as apparent thermal conductivity values determined by either Test Method C177, C518, or C1114.
1.2 This guide applies to a density range for mineral-fiber material of roughly 6.4 to 48 kg/m3 (0.4 to 3.0 lb/ft3). It is primarily intended to apply to low-density, mineral-fiber mass insulation batts and blankets, exclusive of any membrane facings. Apparent thermal conductivity data for these products are commonly reported at a mean temperature of 23.9°C (75°F) and a hot-to-cold plate temperature difference of 27.8°C (50°F) or 22.2°C (40°F).
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C653-24 |
| Product Name | Standard Guide for Determination of the Thermal Resistance of Low-Density Blanket-Type Mineral Fiber Insulation |