This specification covers hollow building brick and hollow facing brick made from clay, shale, fire clay, or mixtures thereof, and fired to incipient fusion. Hollow brick shall be understood to mean hollow clay masonry units whose net cross-sectional area (solid area) in any plane parallel to the surface, containing the cores, cells, or deep frogs, is less than 75 % of its gross cross-sectional area measured in the same plane. The bricks are manufactured from clay, shale, or similar naturally occurring substances and subjected to a heat treatment at elevated temperatures (firing). The heat treatment shall develop sufficient fired bond between the particulate constituents to provide the strength and durability requirements specified. Bricks that are colored by flashing or textured by sanding, where sand does not form a continuous coating, shall not be considered as surface-colored brick. Hollow bricks require greater shell and web thicknesses and higher minimum compressive strength than structural clay tile, but permit greater void area and lesser distance from exposed edge to core hole than solid brick. Therefore, environmental and structural performance may be different in elements constructed of hollow brick from those constructed of structural clay tile or solid brick. The hollow bricks can be classified into Grades SW and MW according to their degree of resistance to frost action and disintegration by weathering. According to their physical properties, the bricks can be classified into Types HBS, HBX, HBA, and HBB. In terms of size of void areas or hollow spaces, the bricks can be designated into Classes H40V and H60V. The brick shall be free of defects, deficiencies, and surface treatments, including coatings, that would interfere with the proper laying of the brick or significantly impair the strength or performance of the construction. Physical properties like compressive strength, water absorption, saturation coefficient, breakage, and cracks shall be determined.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C652-21 |
| Product Name | Standard Specification for Hollow Brick (Hollow Masonry Units Made From Clay or Shale) |