1.1 This test method covers a Soxhlet extraction procedure to determine the matrix content, reinforcement content, and filler content of composite material prepreg. Volatiles content, if appropriate, and required, is determined by means of Test Method D3530/D3530M.
1.1.1 The reinforcement and filler must be substantially insoluble in the selected extraction reagent and any filler must be capable of being separated from the reinforcement by filtering the extraction residue.
1.1.2 Reinforcement and filler content test results are total reinforcement content and total filler content; hybrid material systems with more than one type of either reinforcement or filler cannot be distinguished.
1.2 This test method focuses on thermosetting matrix material systems for which the matrix may be extracted by an organic solvent. However, other, unspecified, reagents may be used with this test method to extract other matrix material types for the same purposes.
1.3 Alternate techniques for determining matrix and reinforcement content include Test Methods D3171 (matrix digestion), D2584 (matrix burn-off/ignition), and D3529/D3529M (matrix dissolution). Test Method D2584 is preferred for reinforcement materials, such as glass, quartz, or silica, that are unaffected by high-temperature environments.
1.4 The values stated in SI units are to be regarded as standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 9 and 7.2.3 and 8.2.1.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C613M-97(2008)e1 |
| Product Name | Standard Test Method for Constituent Content of Composite Prepreg by Soxhlet Extraction |