1.1 Since thermal shock resistance is so closely related to the linear coefficient of expansion, this test method for the determination of the thermal shock resistance of glass process pipe is primarily intended to supplement test results on the linear coefficient of expansion, Test Method E228. This thermal shock test will not ordinarily be performed except in those cases where the thermal shock resistance may be questioned.
1.2 This test method covers only two of four thermal shock possible approaches, namely independent downshock of outside and inside pipe surfaces. Downshock is more severe since a higher tensile stress is produced and, hence, more likely to produce failure.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C600-85(2010) |
| Product Name | Standard Test Method of Thermal Shock Test on Glass Pipe |