ASTM International Standard Specification for Mineral Fiber Blanket Insulation and Blanket-Type Pipe Insulation (Metal-Mesh Covered) (Industrial Type) ASTM C592-22

Description
This specification covers mineral fiber blanket insulation and blanket-type pipe insulation (metal-mesh covered) (industrial type). Mineral fiber metal-mesh covered blanket shall be composed of rock, slag, or glass processed from the molten state into fibrous form, bonded with or without an organic binder, and secured with metallic supporting facing(s). Types of facings for one or both sides of blanket units shall be specified. When both sides are to be faced, units are permitted to have the same or different types on the two sides. Each piece of metal-mesh covered insulation shall be coherent to permit handling/transportat ion and installation as a unit. A detectable odor of objectionable nature recorded by more than two of the five panel members shall constitute rejection of the material. When tested and evaluated, the corrosion resulting from the unfaced insulation blanket in contact with metal plates shall be judged to be no greater than comparative plates in contact with sterile cotton. The averaged maximum shot content of mineral fiber rock or slag type products shall not exceed 30 % by weight. When tested, the blanket insulation shall not warp, flame, or glow during hot surface exposure. When tested, the blanket mid-point temperature shall not at any time exceed the hot surface temperature by more than 100°F (55.5°C). When tested, the blanket insulation shall not exceed the recorded temperature rise more than 54°F (30°C) with no flaming and weight loss exceeding 5 %.
Request a Quote
Description
This specification covers mineral fiber blanket insulation and blanket-type pipe insulation (metal-mesh covered) (industrial type). Mineral fiber metal-mesh covered blanket shall be composed of rock, slag, or glass processed from the molten state into fibrous form, bonded with or without an organic binder, and secured with metallic supporting facing(s). Types of facings for one or both sides of blanket units shall be specified. When both sides are to be faced, units are permitted to have the same or different types on the two sides. Each piece of metal-mesh covered insulation shall be coherent to permit handling/transportat ion and installation as a unit. A detectable odor of objectionable nature recorded by more than two of the five panel members shall constitute rejection of the material. When tested and evaluated, the corrosion resulting from the unfaced insulation blanket in contact with metal plates shall be judged to be no greater than comparative plates in contact with sterile cotton. The averaged maximum shot content of mineral fiber rock or slag type products shall not exceed 30 % by weight. When tested, the blanket insulation shall not warp, flame, or glow during hot surface exposure. When tested, the blanket mid-point temperature shall not at any time exceed the hot surface temperature by more than 100°F (55.5°C). When tested, the blanket insulation shall not exceed the recorded temperature rise more than 54°F (30°C) with no flaming and weight loss exceeding 5 %.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Specification for Mineral Fiber Blanket Insulation and Blanket-Type Pipe Insulation (Metal-Mesh Covered) (Industrial Type) - ASTM C592-22 - ASTM International
West Conshohocken, PA, United States
Standard Specification for Mineral Fiber Blanket Insulation and Blanket-Type Pipe Insulation (Metal-Mesh Covered) (Industrial Type)
ASTM C592-22
Standard Specification for Mineral Fiber Blanket Insulation and Blanket-Type Pipe Insulation (Metal-Mesh Covered) (Industrial Type) ASTM C592-22
This specification covers mineral fiber blanket insulation and blanket-type pipe insulation (metal-mesh covered) (industrial type). Mineral fiber metal-mesh covered blanket shall be composed of rock, slag, or glass processed from the molten state into fibrous form, bonded with or without an organic binder, and secured with metallic supporting facing(s). Types of facings for one or both sides of blanket units shall be specified. When both sides are to be faced, units are permitted to have the same or different types on the two sides. Each piece of metal-mesh covered insulation shall be coherent to permit handling/transportat ion and installation as a unit. A detectable odor of objectionable nature recorded by more than two of the five panel members shall constitute rejection of the material. When tested and evaluated, the corrosion resulting from the unfaced insulation blanket in contact with metal plates shall be judged to be no greater than comparative plates in contact with sterile cotton. The averaged maximum shot content of mineral fiber rock or slag type products shall not exceed 30 % by weight. When tested, the blanket insulation shall not warp, flame, or glow during hot surface exposure. When tested, the blanket mid-point temperature shall not at any time exceed the hot surface temperature by more than 100°F (55.5°C). When tested, the blanket insulation shall not exceed the recorded temperature rise more than 54°F (30°C) with no flaming and weight loss exceeding 5 %.

This specification covers mineral fiber blanket insulation and blanket-type pipe insulation (metal-mesh covered) (industrial type). Mineral fiber metal-mesh covered blanket shall be composed of rock, slag, or glass processed from the molten state into fibrous form, bonded with or without an organic binder, and secured with metallic supporting facing(s). Types of facings for one or both sides of blanket units shall be specified. When both sides are to be faced, units are permitted to have the same or different types on the two sides. Each piece of metal-mesh covered insulation shall be coherent to permit handling/transportation and installation as a unit. A detectable odor of objectionable nature recorded by more than two of the five panel members shall constitute rejection of the material. When tested and evaluated, the corrosion resulting from the unfaced insulation blanket in contact with metal plates shall be judged to be no greater than comparative plates in contact with sterile cotton. The averaged maximum shot content of mineral fiber rock or slag type products shall not exceed 30 % by weight. When tested, the blanket insulation shall not warp, flame, or glow during hot surface exposure. When tested, the blanket mid-point temperature shall not at any time exceed the hot surface temperature by more than 100°F (55.5°C). When tested, the blanket insulation shall not exceed the recorded temperature rise more than 54°F (30°C) with no flaming and weight loss exceeding 5 %.

Supplier's Site

Technical Specifications

  ASTM International
Product Category Standards and Technical Documents
Product Number ASTM C592-22
Product Name Standard Specification for Mineral Fiber Blanket Insulation and Blanket-Type Pipe Insulation (Metal-Mesh Covered) (Industrial Type)
Unlock Full Specs
to access all available technical data

Similar Products