This specification covers mineral fiber blanket insulation and blanket-type pipe insulation (metal-mesh covered) and (industrial type). The mineral fiber blanket shall be composed of rock, slag, or glass processed from the molten state into fibrous form, covered with or without metal mesh, metal mesh secured with metallic supporting wire, covered with or without facings for industrial type blanket-type pipe, and bonded with or without an organic binder. Types of facings for one or both sides of blanket units shall be specified. When both sides are to be faced, units are permitted to have the same or different types on the two sides. Each piece of industrial type or metal-mesh covered insulation shall be coherent to permit handling/transportat
ion and installation as a unit. A detectable odor emission of objectionable nature recorded by more than two of the five panel members shall constitute rejection of the material. When tested and evaluated, the corrosion resulting from the unfaced insulation blanket in contact with metal plates shall be judged to be no greater than comparative plates in contact with sterile cotton. Alternative test for corrosiveness to steel is with a mass loss corrosion rate to the steel test sample exposed to the unfaced insulation extract not to exceed that of the 5 ppm chloride solution. The averaged maximum shot content of mineral fiber rock or slag type products shall not exceed 25 % by weight. When tested, the blanket insulation shall not warp, flame, or glow during hot surface exposure. When tested, the blanket mid-point temperature shall not at any time exceed the hot surface temperature by more than 100°F (55.5°C). When tested for non-combustibility, the blanket insulation shall not exceed the recorded temperature rise more than 54°F (30°C) with no flaming and weight loss exceeding 5 %.
This specification covers mineral fiber blanket insulation and blanket-type pipe insulation (metal-mesh covered) and (industrial type). The mineral fiber blanket shall be composed of rock, slag, or glass processed from the molten state into fibrous form, covered with or without metal mesh, metal mesh secured with metallic supporting wire, covered with or without facings for industrial type blanket-type pipe, and bonded with or without an organic binder. Types of facings for one or both sides of blanket units shall be specified. When both sides are to be faced, units are permitted to have the same or different types on the two sides. Each piece of industrial type or metal-mesh covered insulation shall be coherent to permit handling/transportation and installation as a unit. A detectable odor emission of objectionable nature recorded by more than two of the five panel members shall constitute rejection of the material. When tested and evaluated, the corrosion resulting from the unfaced insulation blanket in contact with metal plates shall be judged to be no greater than comparative plates in contact with sterile cotton. Alternative test for corrosiveness to steel is with a mass loss corrosion rate to the steel test sample exposed to the unfaced insulation extract not to exceed that of the 5 ppm chloride solution. The averaged maximum shot content of mineral fiber rock or slag type products shall not exceed 25 % by weight. When tested, the blanket insulation shall not warp, flame, or glow during hot surface exposure. When tested, the blanket mid-point temperature shall not at any time exceed the hot surface temperature by more than 100°F (55.5°C). When tested for non-combustibility, the blanket insulation shall not exceed the recorded temperature rise more than 54°F (30°C) with no flaming and weight loss exceeding 5 %.